DS/IEC TS 61400-29 ED1

Wind energy generation systems – Part 29: Marking and lighting of wind turbines

active, Most Current
Organization: DS
Publication Date: 15 February 2023
Status: active
Page Count: 36
ICS Code (Wind turbine energy systems): 27.180
scope:

IEC TS 61400-29:2023, which is a Technical Specification, instils good practice for aviation lighting and marking of wind turbines in both onshore and offshore domains. Consideration is given to visible lighting and infrared (IR) lighting, which is necessary to maintain conspicuity to users of night vision goggles (NVGs). ICAO Annex 14 Standards and Recommended Practices have been used as the basis to develop supplementary harmonised specifications to assist with implementation. This document provides a set of technical requirements for marking and lighting of wind turbines with a tip height from/at 150 meters and below 315 meters Above Ground Level (AGL), or Above Mean Sea Level (AMSL) for offshore sites. This will improve situational awareness for airspace users, maintain safety of aircraft flying in the vicinity of wind turbines, and provide additional tools to assist with the reduction in environmental impacts consistent with aviation safety objectives.

Document History

DS/IEC TS 61400-29 ED1
February 15, 2023
Wind energy generation systems – Part 29: Marking and lighting of wind turbines
IEC TS 61400-29:2023, which is a Technical Specification, instils good practice for aviation lighting and marking of wind turbines in both onshore and offshore domains. Consideration is given to...
Wind energy generation systems – Marking and lighting of wind turbines
This Technical Specification (TS) instils good practice for aviation lighting and marking of wind turbines in both onshore and offshore domains. Consideration is given to visible lighting and...
Advertisement