NEN-ISO/IEC 21559-2

Telecommunications and information exchange between systems - Future network protocols and mechanisms - Part 2: Proxy model based quality of service

active, Most Current
Organization: NEN
Publication Date: 1 February 2023
Status: active
Page Count: 54
ICS Code (Network layer): 35.100.30
scope:

The concept of this document considers the FNQoS related to the FNProxy based in ISO/IEC TR 29181-8.

The protocol mechanism given in this document supports both the interaction between two FNProxies of a basic FNQoS system (BFS) and the interaction among multiple FNProxies in a synthetic FNQoS system (SFS).

Document History

NEN-ISO/IEC 21559-2
February 1, 2023
Telecommunications and information exchange between systems - Future network protocols and mechanisms - Part 2: Proxy model based quality of service
The concept of this document considers the FNQoS related to the FNProxy based in ISO/IEC TR 29181-8. The protocol mechanism given in this document supports both the interaction between two FNProxies...

References

Advertisement