IEC - 62087-2 (REDLINE + STANDARD)
Audio, video, and related equipment – Determination of power consumption – Part 2: Signals and media
| Organization: | IEC |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 118 |
| ICS Code (Amplifiers): | 33.160.10 |
scope:
This part of IEC 62087 specifies the signals used to determine the power consumption of audio, video, and related equipment, such as television sets and computer monitors. It also specifies signals for determining the peak luminance ratio that is sometimes associated with television set power consumption measurement programs. In addition, this part specifies equipment, interfaces, and accuracy related to signal generation.
Document History