DS/ISO/TS 22218-2

Health informatics – Ophthalmic examination device data – Part 2: Specular microscope

active, Most Current
Organization: DS
Publication Date: 17 February 2023
Status: active
Page Count: 44
ICS Code (IT applications in health care technology): 35.240.80
scope:

This document specifies the data output formats for the specular microscope. The data are usually sent from the specular microscope to either an ophthalmic information system (OIS) or a hospital information system (HIS). This document addresses text-based analysis reporting of the specular microscope measured and analysed data such as the central corneal thickness, the density of endothelial cells per 1 mm2, the coefficient variant, and the ratio of endothelial cells with a hexagonal shape.

Document History

DS/ISO/TS 22218-2
February 17, 2023
Health informatics – Ophthalmic examination device data – Part 2: Specular microscope
This document specifies the data output formats for the specular microscope. The data are usually sent from the specular microscope to either an ophthalmic information system (OIS) or a hospital...
Advertisement