AENOR UNE-EN ISO 10893-11
Non-destructive testing of steel tubes - Part 11: Automated ultrasonic testing of the weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections (ISO 10893-11:2011)
active, Most Current
Buy Now
| Organization: | AENOR |
| Publication Date: | 5 October 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
Document History
May 19, 2021
Non-destructive testing of steel tubes - Part 11: Automated ultrasonic testing of the weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1: Change of ultrasonic test frequency; change of acceptance criteria (ISO 10893-11:2011/Amd 1:2020)
A description is not available for this item.
AENOR UNE-EN ISO 10893-11
October 5, 2011
Non-destructive testing of steel tubes - Part 11: Automated ultrasonic testing of the weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections (ISO 10893-11:2011)
A description is not available for this item.