JSA - JIS K 6322

Conveyor belts — Specification for rubber covered conveyor belts of textile construction

active, Most Current
Organization: JSA
Publication Date: 20 January 2022
Status: active
Page Count: 23
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Components for conveyors): 53.040.20
scope:

This Standard specifies requirements for the rubber covered conveyor belts of textile construction for general use having a smooth surface and consisting of mono-ply or multi-ply textile carcasses (hereafter referred to as belts).

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 14890: 2013 Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for general use (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS K 6322
January 20, 2022
Conveyor belts — Specification for rubber covered conveyor belts of textile construction
This Standard specifies requirements for the rubber covered conveyor belts of textile construction for general use having a smooth surface and consisting of mono-ply or multi-ply textile carcasses...
February 20, 2018
Conveyor belts-Specification for rubber covered conveyor belts of textile construction
This Standard specifies the rubber covered belts of textile construction for general use having the smooth surface and the mono-ply or multi-ply textile carcasses (hereafter referred to as belts)...
January 1, 1988
Ply Construction Conveyor Belts
A description is not available for this item.

References

Advertisement