HOLDEN - HN2152

Adhesive, Moisture Cure, Polyurethane, Glass

active, Most Current
Organization: HOLDEN
Publication Date: 1 February 2013
Status: active
Page Count: 8
scope:

The specification details the requirements of a fast curing 1 component material that cures by absorbing moisture from the air to form a rubbery, adherent, black sealant adhesive suitable for retaining stationary glass in the body opening, and is resistant to extended outdoor weathering without losing its adhesion and physical characteristics.

This material be used in conjunction with the appropriate stationary glass primers. Refer to the appropriate material specification for the requirements of the primers.

Document History

HN2152
February 1, 2013
Adhesive, Moisture Cure, Polyurethane, Glass
The specification details the requirements of a fast curing 1 component material that cures by absorbing moisture from the air to form a rubbery, adherent, black sealant adhesive suitable for...
August 1, 2002
Adhesive, Moisture Cure, Polyurethane, Glass
1. SCOPE The specification details the requirements of a fast curing 1component material that cures by absorbing moisture from the air to form a rubbery, adherent, black sealant adhesive suitable...
August 1, 1994
Adhesive - Moisture Cure, Polyurethane, Glass
1. Scope. The specification details there quirements of a fast curing1component material that cures by absorbing moisture from the air to form a rubbery, adherent, black sealant adhesive suitable for...
Advertisement