NEN-ISO 20975-1
Fibre reinforced plastic composites - Determination of laminate through thickness properties - Part 1: Direct tension and compression tests
| Organization: | NEN |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
This document specifies methods for determining the through-thickness properties (i.e. strength, modulus of elasticity, Poisson's ratio and strain-to-failure) of fibre-reinforced plastic composites using either rectangular prism and/or waisted block specimens. The methods are suitable for use with a variety of aligned and non-aligned, continuous, and discontinuous fibre formats, with both thermoset and thermoplastic matrices, ranging from 20 mm to 40 mm in thickness.
Three specimen types are described in this document. These are:
- Type I - fixed rectangular cross-section along length of specimen. It is the preferred specimen for determining elastic properties.
- Type II - waisted rectangular cross-section, variable cross-section along length of specimen. It is only suitable for determining tensile strength values and is the preferred specimen for highly anisotropic and thermoplastic materials.
- Type III - waisted rectangular cross-section, fixed cross-section along the gauge-length of specimen. It is used to provide both elastic and strength property data and is the preferred specimen for generating a full stress-strain response.
Specimen types I and II are also suitable for use with unreinforced plastics but are unsuitable for use with rigid cellular materials and sandwich structures containing cellular materials.
Two testing modes are covered:
- Method A - Tension
- Method B - Compression
Document History