DSF/PREN 4681-003

Aerospace series – Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium – Part 003: AD family, Single, UV laser printable – Product standard

pending, Most Current
Organization: DS
Status: pending
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of UV laser printable electrical lightweight wires AD family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC, 28 Vdc electrical systems of aircraft at operating temperatures between −65 °C and 180 °C. These cables are demonstrated to be arc resistant in sizes AWG 24 to 14 (115/200 Vac). In addition, these cables may be suitable for use at 230/400 Vac in pressurised zones only when installed to take account of possible short circuit effects. Other electrical system configurations are the responsibility of the users. It is also possible to mark these cables by qualified compatible marking which satisfies the requirements of EN 3838.

Document History

DSF/PREN 4681-003
Aerospace series – Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium – Part 003: AD family, Single, UV laser printable – Product standard
This document specifies the characteristics of UV laser printable electrical lightweight wires AD family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC, 28 Vdc...
Advertisement