DSF/PREN 4681-004
Aerospace series – Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium – Part 004: ADA family, Single and multicore assembly – Product standard
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
scope:
This document specifies the characteristics of UV laser printable electrical lightweight wires AD family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC, 28 Vdc electrical systems of aircraft at operating temperatures between −65 °C and 180 °C. These cables are demonstrated to be arc resistant in sizes AWG 26 to 14 (115/200 V AC). In addition, these cables may be suitable for use at 230/400 V AC in pressurised zones only when installed to take account of possible short circuit effects. Other electrical system configurations are the responsibility of the users. It is also possible to mark these cables by qualified compatible marking which satisfies the requirements of EN 3838.
Document History