DS/EN ISO 2811-1

Paints and varnishes – Determination of density – Part 1: Pycnometer method (ISO 2811-1:2023)

active, Most Current
Organization: DS
Publication Date: 14 February 2023
Status: active
Page Count: 22
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for determining the density of paints, varnishes and related products using a metal or Gay-Lussac pycnometer. The method is limited to materials of low or medium viscosity at the temperature of test. The Hubbard pycnometer (see ISO 3507) can be used for highly viscous materials.

Document History

DS/EN ISO 2811-1
February 14, 2023
Paints and varnishes – Determination of density – Part 1: Pycnometer method (ISO 2811-1:2023)
This document specifies a method for determining the density of paints, varnishes and related products using a metal or Gay-Lussac pycnometer. The method is limited to materials of low or medium...
April 5, 2016
Paints and varnishes – Determination of density – Part 1: Pycnometer method (ISO 2811-1:2016)
This Part of ISO 2811 specifies a method for determining the density of paints, varnishes and related products using a metal or Gay-Lussac pycnometer. The method is limited to materials of low or...
July 13, 2011
Paints and varnishes - Determination of density - Part 1: Pyknometer method
This part of ISO 2811 specifies a method for determining the density of paints, varnishes and related products using a metal or Gay-Lussac pyknometer. The method is limited to materials of low or...
May 17, 2002
Paints and varnishes - Determination of density - Part 1: Pyknometer method
This Standard specifies a test method for determining the density of paints, varnishes and related products using a pycnometer. This method is limited to testing materials of low or medium viscosity...
August 22, 2001
Paints and varnishes - Determination of density - Part 1: Pyknometer method
This Standard specifies a test method for determining the density of paints, varnishes and related products using a pycnometer. This method is limited to testing materials of low or medium viscosity...
Paints and varnishes - Determination of density - Part 1: Pycnometer method (ISO/FDIS 2811-1:2015)
This Part of ISO 2811 specifies a method for determining the density of paints, varnishes and related products using a metal or Gay-Lussac pycnometer. The method is limited to materials of low or...
Paints and varnishes - Determination of density - Part 1: Pyknometer method (ISO/DIS 2811-1:2009)
This part of ISO 2811 specifies a method for determining the density of paints, varnishes and related products using a pyknometer. The method is limited to materials of low or medium viscosity at the...
Paints and varnishes – Determination of density – Part 1: Pycnometer method (ISO/DIS 2811-1:2022)
ISO 2811-1:2016 specifies a method for determining the density of paints, varnishes and related products using a metal or Gay-Lussac pycnometer. The method is limited to materials of low or medium...
Paints and varnishes - Determination of density - Part 1: Pycnometer method (ISO/DIS 2811-1:2014)
This Part of ISO 2811 specifies a method for determining the density of paints, varnishes and related products using a metal or Gay-Lussac pycnometer. The method is limited to materials of low or...
Paints and varnishes - Determination of density - Part 1: Pyknometer method (ISO/FDIS 2811-1:2010)
This part of ISO 2811 specifies a method for determining the density of paints, varnishes and related products using a metal or Gay-Lussac pyknometer. The method is limited to materials of low or...
Advertisement