NEN-EN 10248-2

Hot rolled steel sheet piles - Part 2: Tolerances on dimensions and shape

pending
Organization: NEN
Publication Date: 1 February 2023
Status: pending
Page Count: 20
ICS Code (Steel profiles): 77.140.70
scope:

This document specifies the tolerances on dimensions, squareness of ends, straightness and mass of hot rolled steel sheet piles and is designed to be read in conjunction with EN 10248-1.

The products specified are for general, structural and civil engineering works. The types of steel sheet piles covered by this document are: Z-shaped, U-shaped, straight web, H-shaped with their interlocking bars.

This document also specifies options that can be agreed between the purchaser and the manufacturer at the time of the order and enquiry.

Document History

NEN-EN 10248-2
February 1, 2023
Hot rolled steel sheet piles - Part 2: Tolerances on dimensions and shape
This document specifies the tolerances on dimensions, squareness of ends, straightness and mass of hot rolled steel sheet piles and is designed to be read in conjunction with EN 10248-1. The...
April 1, 2006
Hot-rolled steel sheet piling - Part 2: Tolerances on shape and dimensions
This part of this European Standard specifies the tolerances on dimensions, squareness of ends, straightness and mass of hot rolled non alloy steel sheet piles which are defined in EN 10248-1.
August 1, 1995
Hot rolled sheet piling of non alloy steels - Part 2: Tolerances on shape and dimensions
This part of the standard specifies tolerances on dimensions, squareness of ends, straightness, mass and length of hot rolled non alloy steel sheet piles which are defined in EN 10248-1.

References

Advertisement