DS/ISO/TR 20461

Determination of uncertainty for volume measurements of a piston-operated volumetric apparatus using a gravimetric method

active, Most Current
Organization: DS
Publication Date: 21 February 2023
Status: active
Page Count: 28
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This document gives detailed information regarding the evaluation of uncertainty for the gravimetric reference measurement procedure specified in ISO 8655-6[1] and the gravimetric procedure specified in ISO 8655-7:2022[1], Annex A, according to the ISO/IEC Guide 98-3[16]. This document also includes the determination of other uncertainty components related to the liquid delivery process of a piston-operated volumetric apparatus (POVA), e.g. repeatability and handling. Furthermore, it provides examples for the calculation and application of the uncertainty of the mean delivered volume and the uncertainty in use of a single delivered volume.

Document History

DS/ISO/TR 20461
February 21, 2023
Determination of uncertainty for volume measurements of a piston-operated volumetric apparatus using a gravimetric method
This document gives detailed information regarding the evaluation of uncertainty for the gravimetric reference measurement procedure specified in ISO 8655-6[1] and the gravimetric procedure specified...
January 10, 2001
Determination of uncertainty for volume measurements made using the gravemetric method
This technical report gives the detailed evaluation of uncertainty for volume measurements according to the 'Guide to the Expression of Uncertainty in Measurement (GUM)'.
Determination of uncertainty for volume measurements of a piston-operated volumetric apparatus using a gravimetric method
This Technical Report gives detailed information regarding the evaluation of uncertainty for the gravimetric reference measurement procedure specified in ISO 8655-6 [1] and the gravimetric procedure...
Advertisement