GMW15188
Polyolefin Alloy – Weatherable, 1700 MPa Flexural Modulus, High Flow
| Organization: | GMW |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 6 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This standard covers the properties of a nominal 1700 MPa flexural modulus, polyolefin alloy, exterior weatherable, high flow, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene/Propylene (EP) or Ethylene/Propylene diene monomer (EPDM) rubber.
Symbols.
The material abbreviation according to ISO 11469 is >PP+EPDM-M20<.
Applicability.
Typical applications include bumper fascias and rockers for Mold-In-Color (MIC) applications for accent colors, and two (2) tone accent colored painted fascia where the MIC portion is the accent color.
Remarks.
None.
Document History