GMW16594

Polypropylene Homopolymer – Heat Stabilized, Coolant Resistant for Coolant Surge Tank

active, Most Current
Organization: GMW
Publication Date: 1 February 2023
Status: active
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of a coolant resistant heat stabilized polypropylene homopolymer.

Symbols.

The material abbreviations according to ISO 11469 are shown in Table 1.

Applicability.

Typical application for this material is coolant system surge tanks.

Remarks.

The specification is classification according to following types: Coolant System surge tanks for normal, and turbo charged engines.

• T1: Normal coolant system surge tank serviceability ≤ 120 °C

• T2: Improved coolant system surge tank serviceability ≤ 120 °C

• T3: Glass filled (percent (%) by mass), homopolymer for high temperature demanding system with surge tank serviceability of ≥ 120 °C

Document History

GMW16594
February 1, 2023
Polypropylene Homopolymer – Heat Stabilized, Coolant Resistant for Coolant Surge Tank
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
January 1, 2017
Polypropylene Homopolymer - Heat Stabilized, Coolant Resistant for Coolant Surge Tank
Material Description. This specification covers the properties of a coolant resistant heat stabilized polypropylene homopolymer. Symbols. The material abbreviations according to ISO 11469 are shown...
June 1, 2011
Coolant Resistant, Heat Stabilized Polypropylene Homopolymer
Material Description. This specification covers the properties of a coolant resistant heat stabilized polypropylene homopolymer. Symbols. The material abbreviation according to ISO 11469 for...

References

Advertisement