NR/L2/OHS/501/P2 ISSUE 1

Trackworker Protection and Warning Systems: Module P2: Remote Disconnection Device (RDD)

active, Most Current
Organization: NR
Publication Date: 4 March 2023
Status: active
Page Count: 13
scope:

This module mandates the requirements for the use of remote disconnection devices (RDDs) on Network Rail Managed Infrastructure (NRMI).

It provides details of:

a) technical requirements;

b) training and competence requirements;

c) design, installation, planning for use, and maintenance.

This module applies to RDDs approved for use on NRMI.

Purpose 

This module details the requirements for the training and use of Remote Disconnection Devices which are used to provide additional protection to staff whilst taking line blocks. It also details how sites will be pre-assessed, designed and installed in order to provide a standardised approach to the installation of these devices as well as any restrictions on where the devices may be installed.

Document History

NR/L2/OHS/501/P2 ISSUE 1
March 4, 2023
Trackworker Protection and Warning Systems: Module P2: Remote Disconnection Device (RDD)
This module mandates the requirements for the use of remote disconnection devices (RDDs) on Network Rail Managed Infrastructure (NRMI). It provides details of: a) technical requirements; b)...

References

Advertisement