GMW18575

High Corrosion Performance Powder Coating for Applied Parts

active, Most Current
Organization: GMW
Publication Date: 1 February 2023
Status: active
Page Count: 4
scope:

This specification covers the requirements for both grey and black thermosetting powder paints.

• Type 1 (grey) and Type 2 (black) coatings are intended to act as a corrosion resistant primer, where exposure to Ultraviolet (UV) light would require the use of a weatherable topcoat.

• Type 3 (grey) and Type 4 (black) coatings are intended to be used as a single coating that would provide a smooth, hard, corrosion and moderately UV resistant finish.

These coatings are intended to be applied over metallic substrates that have been previously coated with zinc phosphate (GMW17699-9984123), iron phosphate or other GM approved pretreatments.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

Thermosetting powder paints for underhood and chassis components.

Symbols.

Not applicable.

Applicability.

• Type 1 and Type 2 coatings are intended to provide corrosion protection to underhood and chassis components that are generally not exposed to UV light such as: tie rod ends, intermediate drive shafts, steering linkages, brackets, pulleys, etc.

• Type 3 and Type 4 coatings are intended to provide UV protection to underhood and chassis components that have limited exposure to UV light such as: trailer hitches, exposed fuel tanks, entry steps, exposed battery boxes, tow hooks, etc.

Remarks.

None.

Document History

GMW18575
February 1, 2023
High Corrosion Performance Powder Coating for Applied Parts
This specification covers the requirements for both grey and black thermosetting powder paints. • Type 1 (grey) and Type 2 (black) coatings are intended to act as a corrosion resistant primer, where...

References

Advertisement