ISO - TR 10809-1

Cast irons — Part 1: Materials and properties for design

active, Most Current
Organization: ISO
Publication Date: 1 February 2023
Status: active
Page Count: 70
ICS Code (Irons): 77.080.10
scope:

This document provides information about cast iron materials so that users and designers are in a better position to understand cast iron as a design material in its own right and to correctly specify cast iron for suitable applications.

This document suggests what can be achieved, and what is not achievable when cast irons are specified as well as the reasons why. It is not designed to be a textbook of cast iron metallurgy. It is intended to help people to choose the correct material for the right reasons and to also help to obviate the specification or expectation of unrealistic additional requirements, which are unlikely to be met and which can be detrimental to the intended application.

Document History

TR 10809-1
February 1, 2023
Cast irons — Part 1: Materials and properties for design
This document provides information about cast iron materials so that users and designers are in a better position to understand cast iron as a design material in its own right and to correctly...
November 1, 2009
Cast irons - Part 1: Materials and properties for design
The purpose of this part of ISO/TR 10809 is to assist the designer and engineer in understanding the family of cast iron materials and to utilize them with a more complete knowledge of their...

References

Advertisement