CSA - C22.2 NO. 96.2:18

Flexible power cables for wind turbine applications rated up to 35 kV

active, Most Current
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 45
scope:

This Standard specifies construction and testing requirements for thermoset insulated

a) single-conductor or multi-conductor cable rated up to 2 kV; or

b) single-conductor or multi-conductor metallic shielded power cables rated 5 kV to 35 kV,

used in wind turbine applications where the cables are subject to frequent flexing.

The cable constructions specified in this Standard are suitable for use at a maximum conductor temperature of 90 °C under normal operating conditions in wet or dry locations, in wind turbines.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2018
Flexible power cables for wind turbine applications rated up to 35 kV
This Standard specifies construction and testing requirements for thermoset insulated a) single-conductor or multi-conductor cable rated up to 2 kV; or b) single-conductor or multi-conductor...
C22.2 NO. 96.2:18
January 1, 2018
Flexible power cables for wind turbine applications rated up to 35 kV
This Standard specifies construction and testing requirements for thermoset insulated a) single-conductor or multi-conductor cable rated up to 2 kV; or b) single-conductor or multi-conductor...
July 1, 2015
Down Tower Power Cables for Wind Turbine Applications Rated 2 - 35 kV
This Standard specifies construction and testing requirements for single conductor rated 2 kV, single metallic shielded or three conductor metallic shielded power cables rated 5 kV to 35 kV, normally...

References

Advertisement