AAMI - 5840-1
Cardiovascular implants—Cardiac valve prostheses—Part 1: General requirements
| Organization: | AAMI |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 90 |
scope:
This document is applicable to heart valve substitutes intended for implantation and provides general requirements. Subsequent parts of the ISO 5840 series provide specific requirements.
This document is applicable to newly developed and modified heart valve substitutes and to the accessory devices, packaging, and labelling required for their implantation and for determining the appropriate size of the heart valve substitute to be implanted.
ISO 5840-1 outlines an approach for verifying/validating
ISO 5840-1 defines operational conditions for heart valve substitutes.
ISO 5840-1 furthermore defines terms that are also applicable to ISO 5840-2 and ISO 5840-3.
ISO 5840-1 does not provide requirements specific to homografts, tissue engineered heart valves (e.g. valves intended to regenerate in vivo), and heart valve substitutes designed for implantation in circulatory support devices. Some of the provisions of ISO 5840-1 can be applied to valves made from human tissue that is rendered non-viable.
NOTE A rationale for the provisions of ISO 5840-1 is given in Annex A.
Document History