CEN - EN 4056-005
Aerospace series - Cable ties for harnesses - Part 005: Plastic cable ties with metallic locking devices, operating temperatures -65 °C to 105 °C and -65 °C to 150 °C - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document defines the required characteristics of cable ties with a metallic locking device manufactured from plastics material, for installation under controlled tension on aircraft cable harnesses.
It is used together with EN 4056-001:2015.
Document History
EN 4056-005
February 1, 2023
Aerospace series - Cable ties for harnesses - Part 005: Plastic cable ties with metallic locking devices, operating temperatures -65 °C to 105 °C and -65 °C to 150 °C - Product standard
This document defines the required characteristics of cable ties with a metallic locking device manufactured from plastics material, for installation under controlled tension on aircraft cable...