SNV - SN EN ISO 2811-1

Paints and varnishes - Determination of density - Part 1: Pycnometer method

active, Most Current
Organization: SNV
Publication Date: 1 February 2023
Status: active
Page Count: 20
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for determining the density of paints, varnishes and related products using a metal or Gay-Lussac pycnometer.

The method is limited to materials of low or medium viscosity at the temperature of test. The Hubbard pycnometer (see ISO 3507) can be used for highly viscous materials.

Document History

SN EN ISO 2811-1
February 1, 2023
Paints and varnishes - Determination of density - Part 1: Pycnometer method
This document specifies a method for determining the density of paints, varnishes and related products using a metal or Gay-Lussac pycnometer. The method is limited to materials of low or medium...
July 1, 2016
Paints and varnishes - Determination of density - Part 1: Pycnometer method
A description is not available for this item.
July 1, 2011
Paints and varnishes - Determination of density - Part 1: Pyknometer method
This part of ISO 2811 specifies a method for determining the density of paints, varnishes and related products using a metal or Gay-Lussac pyknometer. The method is limited to materials of low or...

References

Advertisement