SNV - SN EN ISO 8098
Cycles - Safety requirements for bicycles for young children
| Organization: | SNV |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Cycles): | 43.150 |
| ICS Code (Equipment for children): | 97.190 |
scope:
This document specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides guidelines for instructions on the use and care of the bicycles.
This document is applicable to bicycles with a maximum saddle height of more than 435 mm and less than 635 mm, propelled by a transmitted drive to the rear wheel.
It is not applicable to special bicycles intended for performing stunts (e.g. BMX bicycles).
NOTE For bicycles with a maximum saddle height of 435 mm or less, see national regulations for ride-on toys, and with a maximum saddle height of 635 mm or more, see ISO 4210-1 to ISO 4210-9[5]-[13].
Document History