SNV - SN EN 3557

Aerospace series - Aluminium alloy AL-P6061-T4 - Drawn tube for pressure applications - 0,6 mm ≤ a ≤ 3 mm

active, Most Current
Organization: SNV
Publication Date: 1 January 2023
Status: active
Page Count: 11
ICS Code (Aluminium): 49.025.20
scope:

This document specifies the requirements relating to:

Aluminium alloy AL-P6061-T4

Drawn tube for pressure applications

0,6 mm ≤ a ≤ 3 mm

for aerospace applications.

Document History

SN EN 3557
January 1, 2023
Aerospace series - Aluminium alloy AL-P6061-T4 - Drawn tube for pressure applications - 0,6 mm ≤ a ≤ 3 mm
This document specifies the requirements relating to: Aluminium alloy AL-P6061-T4 Drawn tube for pressure applications 0,6 mm ≤ a ≤ 3 mm for aerospace applications.

References

Advertisement