CEN - PREN 1991-1-5
Eurocode 1 - Actions on structures - Part 1-5: Thermal actions
| Organization: | CEN |
| Publication Date: | 1 March 2023 |
| Status: | pending |
| Page Count: | 38 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
Scope of EN 1991-1-5
(1) EN 1991-1-5 gives principles and rules for calculating thermal actions on buildings, bridges and other structures including their structural members. Principles needed for cladding and other attachments of buildings are also provided.
(2) This Part describes the changes in the temperature of structural members. Characteristic values of thermal actions are presented for use in the design of structures which are exposed to daily and seasonal climatic changes.
(3) This Part also gives principles for changes in the temperature of structural members due to the paving of hot asphalt on bridge decks.
(4) This Part also provides principles and rules for thermal actions acting in structures which are mainly a function of their use (e.g. cooling towers, silos, tanks, warm and cold storage facilities, hot and cold services, etc.).
NOTE Supplementary guidance for thermal actions on chimneys is provided in EN 13084-1.
Assumptions
The assumptions given in FprEN 1990:2022, 1.2 apply to EN 1991-1-5.
Document History