SNV - SN EN 4884

Aerospace series - Steel X3CrNiMoAl (1.4534) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars for machining - a or D ≤ 200 mm - 1 200 MPa ≤ Rm ≤ 1 350 MPa

active, Most Current
Organization: SNV
Publication Date: 1 January 2023
Status: active
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to:

Steel X3CrNiMoAl (1.4534)

Vacuum induction melted and consumable electrode remelted

Solution treated and precipitation treated

Bars for machining

a or D ≤ 200 mm

1 200 MPa ≤ Rm ≤ 1 350 MPa

for aerospace applications.

Document History

SN EN 4884
January 1, 2023
Aerospace series - Steel X3CrNiMoAl (1.4534) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars for machining - a or D ≤ 200 mm - 1 200 MPa ≤ Rm ≤ 1 350 MPa
This document specifies the requirements relating to: Steel X3CrNiMoAl (1.4534) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated Bars for...

References

Advertisement