DIN EN ISO 16396-1
Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 16396-1:2022)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
Document History
DIN EN ISO 16396-1
February 1, 2023
Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 16396-1:2022)
A description is not available for this item.
August 1, 2021
Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO/DIS 16396-1:2021); German and English version prEN ISO 16396-1:2021
A description is not available for this item.
May 1, 2015
Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation system, marking of products and basis for specifications (ISO 16396-1:2015)
This part of ISO 16396 establishes a system of designation for polyamide (PA) moulding and extrusion materials, which can be used as the basis for specifications.
The types of polyamide plastics are...