DIN EN 12846-1

Bitumen and bituminous binders - Determination of efflux time by the efflux viscometer - Part 1: Bituminous emulsions

active, Most Current
Organization: DIN
Publication Date: 1 February 2023
Status: active
Page Count: 16
ICS Code (Binders. Sealing materials): 91.100.50

Document History

DIN EN 12846-1
February 1, 2023
Bitumen and bituminous binders - Determination of efflux time by the efflux viscometer - Part 1: Bituminous emulsions
A description is not available for this item.
August 1, 2021
Bitumen and bituminous binders - Determination of efflux time by the efflux viscometer - Part 1: Bituminous emulsions; German and English version prEN 12846-1:2021
A description is not available for this item.
May 1, 2011
Bitumen and bituminous binders - Determination of efflux time by the efflux viscometer - Part 1: Bituminous emulsions
This European Standard specifies a method for the determination of the efflux time at 40 °C of bituminous emulsions in seconds using an efflux viscometer. Alternative test temperature is 50 °C. NOTE...
Advertisement