IETF - RFC 9352
IS-IS Extensions to Support Segment Routing over the IPv6 Data Plane
active, Most Current
| Organization: | IETF |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 25 |
scope:
The Segment Routing (SR) architecture allows a flexible definition of the end-to-end path by encoding it as a sequence of topological elements called "segments". It can be implemented over the MPLS or the IPv6 data plane. This document describes the IS-IS extensions required to support SR over the IPv6 data plane.
This document updates RFC 7370 by modifying an existing registry.
Document History
RFC 9352
February 1, 2023
IS-IS Extensions to Support Segment Routing over the IPv6 Data Plane
The Segment Routing (SR) architecture allows a flexible definition of the end-to-end path by encoding it as a sequence of topological elements called "segments". It can be implemented over the MPLS...