DS/ISO 5263-3

Pulps – Laboratory wet disintegration – Part 3: Disintegration of mechanical pulps at ≥85°C

active, Most Current
Organization: DS
Publication Date: 1 March 2023
Status: active
Page Count: 20
ICS Code (Pulps): 85.040
scope:

This document specifies an apparatus and the procedures for the laboratory wet disintegration of mechanical pulps that exhibit latency except when brightness is measured. This apparatus and procedure can be used for preparation of the test portion in other International Standards dealing with pulps. This document is applicable to all kind of mechanical pulps (i.e. mechanical, semi-chemical and chemi-mechanical pulps) exhibiting latency.

Document History

DS/ISO 5263-3
March 1, 2023
Pulps – Laboratory wet disintegration – Part 3: Disintegration of mechanical pulps at ≥85°C
This document specifies an apparatus and the procedures for the laboratory wet disintegration of mechanical pulps that exhibit latency except when brightness is measured. This apparatus and procedure...
Pulps – Laboratory wet disintegration – Part 3: Disintegration of mechanical pulps at > 85°C (ISO/DIS 5263-3:2021)
This part of ISO 5263 specifies an apparatus and the procedures for the laboratory wet disintegration of mechanical pulps that exhibit latency. This apparatus and procedure are required for...
Advertisement