DS/EN 2885

Aerospace series – Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated – Classification: 900 MPa (at ambient temperature)/235 °C

active, Most Current
Organization: DS
Publication Date: 27 February 2023
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This European standard specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification: 900 MPa1)/235 °C2).

Document History

DS/EN 2885
February 27, 2023
Aerospace series – Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated – Classification: 900 MPa (at ambient temperature)/235 °C
This European standard specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification: 900...
July 3, 1996
Aerospace series – Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated – Classification: 900 MPa (at ambient temperature)/235 °C
This standard specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification: 900 MPa/235°C.
Aerospace series – Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated – Classification : 900 MPa (at ambient temperature) / 235 °C
This European standard specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification: 900...
Advertisement