DS/EN 15544
One off Kachelgrundöfen/Putzgrundöfen (tiled/mortared stoves) – Dimensioning
| Organization: | DS |
| Publication Date: | 27 February 2023 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Solid fuel heaters): | 97.100.30 |
scope:
The application of the calculations of this document enables a verification of the emission values carbon monoxide, nitrogen dioxide, organically bound carbon as well as dust and the energy efficiency. Complying with the calculations of this document results in emission values less or equal for carbon monoxide 1 500 mg/mn3 (1 000 mg/MJ), nitrogen dioxide 225 mg/mn3 (150 mg/MJ), organically bound carbon 120 mg/mn3 (80 mg/MJ) and dust 90 mg/mn3 (60 mg/MJ). If the calculations of this document are used in combination with suitable combustion chambers that prove lower emission values in a type test, these values are also considered to be complied with. The user shall be aware that there might be national or local regulations, which impose stricter legal emissions and/or efficiency requirements. This document specifies calculations for the dimensioning of Kachelgrundöfen/Putz
Document History