CEN - EN 3434
Aerospace series - Nuts, hexagon, slotted/castellated, self-locking, in steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
| Organization: | CEN |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This document specifies the characteristics of self-locking hexagonal slotted/castellated nuts, in steel, cadmium plated, MoS2 lubricated, for aerospace applications.
Classification: 900 MPa1/235 °C2.
1 Corresponds to the minimum tensile stress that the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2 Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the cadmium plating.
Document History