DOI - 30 CFR PART 707

EXEMPTION FOR COAL EXTRACTION INCIDENT TO GOVERNMENT-FINANCED HIGHWAY OR OTHER CONSTRUCTION

active, Most Current
Organization: DOI
Publication Date: 1 July 2022
Status: active
Page Count: 2
scope:

(a) This part establishes the procedures for determining those surface coal mining and reclamation operations which are exempt from the Act and this chapter because the extraction of coal is an incidental part of Federal, State, or local government-financed highway or other construction.

(b) This part exempts the extraction of coal which is incidental to government-financed construction from the requirements of the Act and this Chapter, if that extraction meets specified criteria which ensure that the construction is government-financed and that the extraction of coal is incidental to it.

Document History

30 CFR PART 707
July 1, 2022
EXEMPTION FOR COAL EXTRACTION INCIDENT TO GOVERNMENT-FINANCED HIGHWAY OR OTHER CONSTRUCTION
(a) This part establishes the procedures for determining those surface coal mining and reclamation operations which are exempt from the Act and this chapter because the extraction of coal is an...
July 1, 2021
EXEMPTION FOR COAL EXTRACTION INCIDENT TO GOVERNMENT-FINANCED HIGHWAY OR OTHER CONSTRUCTION
(a) This part establishes the procedures for determining those surface coal mining and reclamation operations which are exempt from the Act and this chapter because the extraction of coal is an...
July 1, 2020
EXEMPTION FOR COAL EXTRACTION INCIDENT TO GOVERNMENT-FINANCED HIGHWAY OR OTHER CONSTRUCTION
(a) This part establishes the procedures for determining those surface coal mining and reclamation operations which are exempt from the Act and this chapter because the extraction of coal is an...
July 1, 2019
EXEMPTION FOR COAL EXTRACTION INCIDENT TO GOVERNMENT- FINANCED HIGHWAY OR OTHER CONSTRUCTION
(a) This part establishes the procedures for determining those surface coal mining and reclamation operations which are exempt from the Act and this chapter because the extraction of coal is an...
July 1, 2018
EXEMPTION FOR COAL EXTRACTION INCIDENT TO GOVERNMENT- FINANCED HIGHWAY OR OTHER CONSTRUCTION
(a) This part establishes the procedures for determining those surface coal mining and reclamation operations which are exempt from the Act and this chapter because the extraction of coal is an...
July 1, 2017
EXEMPTION FOR COAL EXTRACTION INCIDENT TO GOVERNMENT- FINANCED HIGHWAY OR OTHER CONSTRUCTION
(a) This part establishes the procedures for determining those surface coal mining and reclamation operations which are exempt from the Act and this chapter because the extraction of coal is an...
July 1, 2016
EXEMPTION FOR COAL EXTRACTION INCIDENT TO GOVERNMENT- FINANCED HIGHWAY OR OTHER CONSTRUCTION
(a) This part establishes the procedures for determining those surface coal mining and reclamation operations which are exempt from the Act and this chapter because the extraction of coal is an...
July 1, 2015
EXEMPTION FOR COAL EXTRACTION INCIDENT TO GOVERNMENT- FINANCED HIGHWAY OR OTHER CONSTRUCTION
This part establishes the procedures for determining those surface coal mining and reclamation operations which are exempt from the Act and this chapter because the extraction of coal is an...
July 1, 2014
EXEMPTION FOR COAL EXTRACTION INCIDENT TO GOVERNMENT- FINANCED HIGHWAY OR OTHER CONSTRUCTION
(a) This part establishes the procedures for determining those surface coal mining and reclamation operations which are exempt from the Act and this chapter because the extraction of coal is an...
Advertisement