CEN - EN 12255-4

Wastewater treatment plants - Part 4: Primary treatment

active, Most Current
Organization: CEN
Publication Date: 1 March 2023
Status: active
Page Count: 30
ICS Code (Sewage water): 13.060.30
scope:

This document specifies the design requirements for plant and equipment to remove solids, other than screenings and grit, from raw wastewater, at wastewater treatment plants for over 50 PT.

It includes primary treatment with sedimentation, fine screens and micro-screens.

NOTE 1 The removal of screenings and grit is covered in EN 12255-3.

NOTE 2 Dissolved air flotation (DAF) is not covered in detail in this document because it is not commonly used for primary treatment in municipal wastewater treatment plants. It can be used for primary treatment of industrial wastewater, but then the design is specific to the application.

Document History

EN 12255-4
March 1, 2023
Wastewater treatment plants - Part 4: Primary treatment
This document specifies the design requirements for plant and equipment to remove solids, other than screenings and grit, from raw wastewater, at wastewater treatment plants for over 50 PT. It...
January 1, 2002
Wastewater Treatment Plants - Part 4: Primary Settlement
A description is not available for this item.

References

Advertisement