DS/ISO 5593

Rolling bearings – Vocabulary

active, Most Current
Organization: DS
Publication Date: 7 March 2023
Status: active
Page Count: 374
ICS Code (Mechanical systems and components for general use (Vocabularies)): 01.040.21
ICS Code (Rolling bearings): 21.100.20
scope:

This document defines terms applied in the field of rolling bearings and their technology. This document includes terms related to all types of rolling bearings wherein the principal degree of freedom is continuous rotation around an axis enabled by an ordered set of rolling elements between two circular raceways such that loads can be transmitted between them in a particular range of either radial or axial directions, or both. This document also includes accessories to these products. The following types of terms are not included: -    terms specified in ISO 76, ISO 281 and ISO 1132-1; -    terms which are narrowly applied in only one specialized rolling bearing International Standard.

Document History

DS/ISO 5593
March 7, 2023
Rolling bearings – Vocabulary
This document defines terms applied in the field of rolling bearings and their technology. This document includes terms related to all types of rolling bearings wherein the principal degree of...
May 7, 2019
Rolling bearings – Vocabulary
This International Standard establishes a vocabulary of terms, with their definitions, applied in the field of rolling bearings and their technology. It includes terms related to all types of rolling...
May 6, 2019
Rolling bearings – Vocabulary
A description is not available for this item.
Rolling bearings -- Vocabulary
This International Standard establishes a vocabulary of terms, with their definitions, applied in the field of rolling bearings and their technology. It includes terms related to all types of rolling...
Rolling bearings – Vocabulary
This document establishes a vocabulary of terms, with their definitions, applied in the field of rolling bearings and their technology under ISO Technical Committee TC 4 management. It includes terms...
Advertisement