DSF/DS 206

Concrete – Specification, performance, production and conformity – Rules for application of EN 206 in Denmark

pending, Most Current
Organization: DS
Status: pending
Page Count: 59
ICS Code (Concrete and concrete products): 91.100.30
scope:

DS/EN 206 DK NA:2020 provides the additional requirements and clarifications for DS/EN 206 which are necessary for application of this standard in Denmark. DS/EN 206 DK NA and DS/EN 206 may therefore only be used together and neither standard can be used alone.

Document History

DSF/DS 206
Concrete – Specification, performance, production and conformity – Rules for application of EN 206 in Denmark
DS/EN 206 DK NA:2020 provides the additional requirements and clarifications for DS/EN 206 which are necessary for application of this standard in Denmark. DS/EN 206 DK NA and DS/EN 206 may therefore...
Advertisement