DS/EN 17685-1
Earthworks – Chemical tests – Part 1: Determination of loss on ignition
| Organization: | DS |
| Publication Date: | 9 March 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
| ICS Code (Other standards related to soil quality): | 13.080.99 |
scope:
This document specifies a method for the determination of the loss on ignition (wLOI) of fine, intermediate, composite and coarse soils, organic soils and anthropogenic materials (according to EN 16907 2) after ignition under air at 550°C. NOTE - The loss of mass suffered by these materials at 550 °C is usually due to the release of volatile compounds, water (absorbed, crystalized or structural) and gases from decomposition of organic matter and inorganic substances such as sulfur, sulfides or hydroxides (e.g. H2O, CO2, SO2). A method is given in Annex B in order to estimate the organic matter content (COM) from the value of wLOI for clayey soils.
Document History