DS/ISO 21219-1

Intelligent transport systems – Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) – Part 1: Introduction, numbering and versions (TPEG2-INV)

active, Most Current
Organization: DS
Publication Date: 6 March 2023
Status: active
Page Count: 18
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document defines an index to the complete set of TPEG Generation 2 toolkit components and applications. New applications are enumerated with an application identification (AID) as they are added to the TPEG applications family. NOTE 1 - This document will be updated when new applications occur in order to indicate the latest status and the inter-working of the various TPEG specifications. This document will be revised as a new edition every time a new issue of any other specification is issued. NOTE 2 - Preliminary AIDs are allocated and managed by TISA and are listed at Reference.

Document History

DS/ISO 21219-1
March 6, 2023
Intelligent transport systems – Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) – Part 1: Introduction, numbering and versions (TPEG2-INV)
This document defines an index to the complete set of TPEG Generation 2 toolkit components and applications. New applications are enumerated with an application identification (AID) as they are added...
Advertisement