DS/EN IEC 60947-6-2

Low-voltage switchgear and controlgear – Part 6-2: Multiple function equipment – Control and protective switching devices (or equipment) (CPS)

active
Organization: DS
Publication Date: 7 March 2023
Status: active
Page Count: 120
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Switches): 29.120.40
scope:

Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V d.c. CPSs are intended to provide both protective and control functions for circuits and are operated otherwise than by hand. They may also fulfil additional functions, such as isolation.

Document History

July 18, 2023
Low-voltage switchgear and controlgear – Part 6-2: Multiple function equipment – Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V...
DS/EN IEC 60947-6-2
March 7, 2023
Low-voltage switchgear and controlgear – Part 6-2: Multiple function equipment – Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V...
Low-voltage switchgear and controlgear – Part 6-2: Multiple function equipment – Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V...
Low-voltage switchgear and controlgear – Part 6-2: Multiple function equipment – Control and protective switching devices (or equipment) (CPS)
Applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V...

References

Advertisement