DSF/IEC 61196-13 ED1

Coaxial communication cables – Part 13 – Sectional specification for semi-rigid cables with silicon dioxide dielectric

inactive
Organization: DS
Status: inactive
Page Count: 25
scope:

This part of IEC 61196 specifies the materials and cable construction for semi-rigid coaxial communication cables with silicon dioxide dielectric, IEC type designation, identification, marking and labelling, standard rating and characteristics, requirements of finished cables, quality assessment, delivery and storage, etc. This part of IEC 61196 applies to semi-rigid coaxial communication cables with silicon dioxide dielectric and tubular outer conductor. These cables are intended for use in applications demanding the extreme environments as well as the nuclear power plant, oil rig and aircraft engine.

Document History

August 23, 2023
Coaxial communication cables – Part 13 – Sectional specification for semi-rigid cables with silicon dioxide dielectric
IEC 61196-13:2023 specifies the materials and cable construction for semi-rigid coaxial communication cables with silicon dioxide dielectric, IEC type designation, identification, marking and...
DSF/IEC 61196-13 ED1
Coaxial communication cables – Part 13 – Sectional specification for semi-rigid cables with silicon dioxide dielectric
This part of IEC 61196 specifies the materials and cable construction for semi-rigid coaxial communication cables with silicon dioxide dielectric, IEC type designation, identification, marking and...

References

Advertisement