CEI - EN IEC 61000-4-11/AC

Electromagnetic compatibility (EMC) Part 4-11: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests for equipment with input current up to 16 A per phase

active, Most Current
Organization: CEI
Publication Date: 1 February 2023
Status: active
Page Count: 6
ICS Code (Immunity): 33.100.20

Document History

EN IEC 61000-4-11/AC
February 1, 2023
Electromagnetic compatibility (EMC) Part 4-11: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests for equipment with input current up to 16 A per phase
A description is not available for this item.
August 1, 2020
Electromagnetic compatibility (EMC) Part 4-11: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests for equipment with input current up to 16 A per phase
This part of IEC 61000 defines the immunity test methods and range of preferred test levels for electrical and electronic equipment connected to low-voltage power supply networks for voltage dips,...
Advertisement