CEI - EN 60335-2-30/A2/A13
Household and similar electrical appliances - Safety Part 2: Particular requirements for room heaters
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Electric heaters): | 97.100.10 |
| ICS Code (Domestic safety): | 13.120 |
Document History
EN 60335-2-30/A2/A13
February 1, 2023
Household and similar electrical appliances - Safety Part 2: Particular requirements for room heaters
A description is not available for this item.
June 1, 2021
Household and similar electrical appliances - Safety Part 2: Particular requirements for room heaters
A description is not available for this item.
July 1, 2020
Household and similar electrical appliances - Safety Part 2: Particular requirements for room heaters
– cab heaters;
This standard also deals with the safety of electric heaters intended for the heating of driver and passenger compartments of motor vehicles when they are stationary, their rated...
February 1, 2016
Household and similar electrical appliances - Safety Part 2: Particular requirements for room heaters
A description is not available for this item.
October 1, 2013
Household and similar electrical appliances - Safety Part 2: Particular requirements for room heaters
This European Standard deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other...
August 1, 2012
Household and similar electrical appliances - Safety Part 2: Particular requirements for room heaters
This clause of Part 1 is replaced by the following.
This European Standard deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than...
January 1, 2011
Household and similar electrical appliances - Safety - Part 2: Particular requirements for room heaters
La presente Norma si applica agli apparecchi elettrici per il riscaldamento dei locali per uso domestico e similare la cui tensione nominale non superi i 250 V per i monofase e i 480 V per gli...
January 1, 2008
Household and similar electrical appliances - Safety - Part 2: Particular requirements for room heaters
La presente Variante aggiorna la norma EN 60335-2-30:2002 riguardante gli apparecchi elettrici di riscaldamento dei locali.
Le principali modifiche riguardano:
- Introduzione : allineamento alle...
September 1, 2007
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per apparecchi elettrici di riscaldamento per locali
La presente Variante aggiorna la norma EN 60335-2-30:2002 riguardante gli apparecchi elettrici di riscaldamento dei locali.
Le principali modifiche riguardano:
- Introduzione : allineamento alle...
May 1, 2006
Household and similar electrical appliances - Safety - Part 2: Particular requirements for room heaters
La presente Norma si applica agli apparecchi elettrici per il riscaldamento dei locali: gli apparecchi considerati sono del tipo a radiazione diretta, a pannelli radianti, apparecchi a circolazione...
July 1, 2005
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per apparecchi elettrici di riscaldamento per locali
La presente Norma si applica agli apparecchi elettrici per il riscaldamento dei locali: gli apparecchi considerati sono del tipo a radiazione diretta, a pannelli radianti, apparecchi a circolazione...
April 1, 2000
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per apparecchi elettrici di riscaldamento per locali
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60335-2-30:2005-07 (CEI 61-192); tuttavia rimane applicabile fino al 01-03-2006.
April 1, 1998
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per apparecchi elettrici di riscaldamento per locali
Si applica agli apparecchi elettrici per il riscaldamento dei locali del tipo a radiazione diretta, a pannelli radianti, apparecchi a circolazione di liquido, a termoventilatori, termoconvettori, a...
December 1, 1997
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 2: Norme particolari per gli apparecchi di riscaldamento dei locali
May 1, 1994
Sicurezza degli apparecchi elettrici d'uso domestico e similare. - Parte II: Norme particolari per gli apparecchi di riscaldamento dei locali
Versione italiana della Norma Europea CENELEC EN 60335-2-30 più Corrigendum (luglio 1993), equivalente alla Pubblicazione IEC 60335-2-30 (1990) più Modifica 1 (1990), la Norma si applica agli...