CEI - EN IEC 62077

Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification

active, Most Current
Organization: CEI
Publication Date: 1 February 2023
Status: active
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This document applies to circulators used in the field of fibre optics bearing all of the following features:

- they are non-reciprocal optical devices, in which each port is either an optical fibre or fibre optic connector;

- they are passive devices in accordance with the categorization and definition provided in IEC TS 62538;

- they have three or more ports for directionally transmitting optical power.

An example of optical circulator technology and application is described in Annex A and Annex B, respectively.

Document History

EN IEC 62077
February 1, 2023
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
This document applies to circulators used in the field of fibre optics bearing all of the following features: – they are non-reciprocal optical devices, in which each port is either an optical fibre...
October 1, 2016
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
This International Standard applies to circulators used in the field of fibre optics bearing all of the following features: – they are non-reciprocal optical devices, in which each port is either an...
April 1, 2011
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
La Norma si applica a circolatori per fibre ottiche e cioè a componenti con le seguenti caratteristiche: sono dispositivi ottici non reciproci;- sono componenti passivi;- hanno tre o più porte per la...
October 1, 2002
Fibre optic circulators - Generic specification
Le Norme della serie 62077 si applicano ai circolatori usati nel campo delle fibre ottiche, ovvero a componenti con le seguenti caratteristiche: - sono dispositivi ottici non reciproci, in cui...

References

Advertisement