CEI - EN IEC 61753-089-02
Fibre optic interconnecting devices and passive components - Performance standard Part 089-02: Non-connectorised singlemode bidirectional OTDR monitoring WWDM for category C - Indoor controlled environment
| Organization: | CEI |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre-optic pigtailed wide wavelength division multiplexing (WWDM) device for monitoring passive optical networks (PON) using an optical time-domain reflectometer (OTDR) satisfies in order to be categorised as meeting the requirements of category C (indoor controlled environment), as defined in Annex A of IEC 61753-1:2018. WWDM is defined in IEC 62074-1.
Document History