CEI - CLC/TR 62453-51-31

Field device tool (FDT) interface specification Part 51-31: Communication implementation for common object model - IEC 61784 CP 3/1 and CP 3/2

active, Most Current
Organization: CEI
Publication Date: 1 February 2023
Status: active
Page Count: 52
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of the IEC 62435-51-xy series, which is a Technical Report, provides information for integrating the PROFIBUS1 protocol into the COM-based implementation of FDT interface specification (IEC TR 62453-41)

This part of IEC 62453 specifies implementation of communication and other services based on IEC 62453-303-1

This document neither contains the FDT specification nor modifies it.

1 PROFIBUS™ is a trade name of the non-profit organization PROFIBUS Nutzerorganisation e.V. (PNO). This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the trade name holder or any of its products. Compliance to this profile does not require use of the registered logos for PROFIBUS™. Use of the registered logos for PROFIBUS™ requires permission of PNO.

Document History

CLC/TR 62453-51-31
February 1, 2023
Field device tool (FDT) interface specification Part 51-31: Communication implementation for common object model - IEC 61784 CP 3/1 and CP 3/2
This part of the IEC 62435-51-xy series, which is a Technical Report, provides information for integrating the PROFIBUS1 protocol into the COM-based implementation of FDT interface specification (IEC...

References

Advertisement