DLA - MIL-PRF-19500/453H (2)

TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY, AMPLIFIER TYPE 2N5109 QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, JANKC

active, Most Current
Organization: DLA
Publication Date: 7 February 2023
Status: active
Page Count: 21
scope:

Scope.

This specification covers the performance requirements for NPN silicon, VHF-UHF amplifier transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each encapsulated device type as specified in MIL-PRF-19500 and two levels of product assurance (JANHC and JANKC) are provided for each unencapsulated device type. Provisions for radiation hardness assurance (RHA) to two radiation levels ("R" and "F") are provided for JANTXV product assurance level. Provisions for RHA to eight radiation levels is provided for JANS, JANHC and JANKC product assurance levels. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

MIL-PRF-19500/453H (2)
February 7, 2023
TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY, AMPLIFIER TYPE 2N5109 QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, JANKC
Scope. This specification covers the performance requirements for NPN silicon, VHF-UHF amplifier transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each...
November 30, 2016
TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY, AMPLIFIER TYPE 2N5109 QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, JANKC
This specification covers the performance requirements for NPN silicon, VHF-UHF amplifier transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each...
September 5, 2015
TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109 QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, JANKC
This specification covers the performance requirements for NPN silicon, VHF-UHF amplifier transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each...
January 31, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109 AND 2N5109UB, JAN, JANTX, JANTXV, JANS, JANHC, JANKC JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, AND JANSH
This specification covers the performance requirements for NPN silicon, VHF-UHF amplifier transistors. Four levels of product assurance are provided for each device type as specified in...
April 24, 2006
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109 AND 2N5109UB, JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the performance requirements for NPN silicon, VHF-UHF amplifier transistors. Four levels of product assurance are provided for each device type as specified in...
May 9, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPES 2N5109, 2N5109UB, JAN, JANTX, JANTXV, AND JANS, JANHC and JANKC
A description is not available for this item.
March 23, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPES 2N5109, 2N5109UB, JAN, JANTX, JANTXV, AND JANS, JANHC and JANKC
This specification covers the performance requirements for NPN silicon, VHF-UHF amplifier transistors. Four levels of product assurance are provided for each device type as specified in...
December 15, 1997
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109 JAN, JANTX AND JANTXV
This specification covers the performance requirements for NPN silicon, VHF-UHF amplifier transistors. Three levels of product assurance are provided for each device type as specified in...
May 27, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109 JAN, JANTX , JANTX, AND JANTXV
This specification covers the detail requirements for NPN silicon, VHF-UHF amplifier transistors. Three levels of product assurance are provided for each device type as specified in MIL-S-19500. See...
April 28, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109 JAN, JANTX AND JANTXV
A description is not available for this item.
July 21, 1992
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109 JAN, JANTX, AND JANTXV
This specification covers the detail requirements for NPN silicon, VHF-UHF amplifier transistors. Three levels of product assurance are provided for each device type as specified in MIL-S-19500. See...
January 21, 1986
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109, NON-TX, TX, AND TXV
A description is not available for this item.
August 7, 1981
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109, NON-TX, TX, AND TXV
A description is not available for this item.
August 9, 1976
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109, NON-TX, TX, AND TXV
A description is not available for this item.
October 10, 1974
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109, NON-TX, TX, AND TXV
A description is not available for this item.
July 31, 1974
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109, NON-TX, TX, AND TXV
A description is not available for this item.
November 9, 1973
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109 AND TX2N5109
A description is not available for this item.
July 20, 1971
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, HIGH-FREQUENCY TYPE 2N5109 AND TX2N5109
A description is not available for this item.

References

Advertisement