ISO - 24482
Large yachts — Navigational bridge visibility
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Seagoing vessels): | 47.040 |
scope:
This document specifies requirements for the field of vision from the defined working positions on the bridge of large yachts.
It is applicable to large yachts with a length of 24 m or over.
NOTE This document supports the aims of SOLAS, Chapter V, Regulation 22[12].
Document History
24482
March 1, 2023
Large yachts — Navigational bridge visibility
This document specifies requirements for the field of vision from the defined working positions on the bridge of large yachts.
It is applicable to large yachts with a length of 24 m or over.
NOTE...