DS/ISO 5370

Solid biofuels – Determination of fines content in pellets

active, Most Current
Organization: DS
Publication Date: 21 February 2023
Status: active
Page Count: 28
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

This document specifies a method for determining the amount of material passing through a sieve with 3,15-mm-diameter round holes. It is intended for use in all applications (e.g. laboratories, production sites, field locations) where the measurement of fines is required.

Document History

DS/ISO 5370
February 21, 2023
Solid biofuels – Determination of fines content in pellets
This document specifies a method for determining the amount of material passing through a sieve with 3,15-mm-diameter round holes. It is intended for use in all applications (e.g. laboratories,...
Solid biofuels – Determination of fines content in pellets.
This document specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round holes. It is intended for use in all applications (e.g. laboratories,...
Advertisement