FORD - WSS-M2G393-A1

ADHESIVE, EPOXY, WELDABLE, THERMAL CURE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 28 February 2023
Status: active
Page Count: 10
scope:

The material defined by this specification is a pumpable, one component, thermal curing, weldable epoxy resin base, structural adhesive for aluminum and steel with bondline spacers for bonding metal in hem applications. This material has a lower modulus which may allow for better part processing during curing conditions.

Document History

WSS-M2G393-A1
February 28, 2023
ADHESIVE, EPOXY, WELDABLE, THERMAL CURE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pumpable, one component, thermal curing, weldable epoxy resin base, structural adhesive for aluminum and steel with bondline spacers for bonding metal...
June 25, 2021
ADHESIVE, EPOXY, WELDABLE, THERMAL CURE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pumpable, one component, thermal curing, weldable epoxy resin base, structural adhesive for aluminum and steel with bondline spacers for bonding metal...
June 3, 2015
ADHESIVE, EPOXY, WELDABLE, THERMAL CURE, HEM FLANGE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pumpable, one component, thermal curing, weldable epoxy resin base, structural adhesive for aluminum and steel with bondline spacers for bonding metal...

References

Advertisement